Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.10
|
No stock
|
Buy Now |
Contact Configuration | - |
---|---|
No. of Positions | 3 Position, 3Ways |
Approvals / Standards | CSA EN IEC UL |
IP Rating | IP65 |
Switch Case | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance | 25mohm |
Current Rating | 10A |
Height | 21mm |
Insulation Resistance | 2Mohm |
Insulation Resistance Voltage | 500VDC |
Insulation Voltage | 500V |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Size | 22mm |
Where can I find additional details, specifications and documents for a RCB2-BGO?
Additional datasheets, footprints and schematics for RCB2-BGO are listed on our Part Details page. You can also find images and similar parts to RCB2-BGO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCB2-BGO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCB2-BGO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCB2-BGO fall under?
The RCB2-BGO is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to RCB2-BGO when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCB2-BGO you can contact the distributor directly for product support, shipping queries etc.
Is the RCB2-BGO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCB2-BGO have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RCB2-BGO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCB2-BGO often in real-time on the comparison pages.
What if I can't find stock of RCB2-BGO?
You can fill out our help required form which you can use to request a quote for RCB2-BGO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.