Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | ± 2V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Load Impedance | 2kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 18V |
Device Marking | RC4580IP |
Gain Bandwidth | 12MHz |
Op Amp Type | Low Noise |
Dual, 32-V, 12-MHz, low noise (6.5-nV/√Hz) operational amplifier | Texas Instruments |
Ic, Audio Amp, Pdip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a RC4580IP?
Additional datasheets, footprints and schematics for RC4580IP are listed on our Part Details page. You can also find images and similar parts to RC4580IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC4580IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC4580IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC4580IP fall under?
The RC4580IP is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to RC4580IP when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC4580IP you can contact the distributor directly for product support, shipping queries etc.
Is the RC4580IP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC4580IP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for RC4580IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC4580IP often in real-time on the comparison pages.
What if I can't find stock of RC4580IP?
You can fill out our help required form which you can use to request a quote for RC4580IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.