Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | ± 2V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 2kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 18V |
IC: operational amplifier | Transfer Multisort Elektronik |
Opamp, 12Mhz, Soic-8, -40 To 85Deg C | Newark Electronics |
OPAMP, 12MHZ, SOIC-8, -40 TO 85DEG C | element14 |
Dual, 32-V, 12-MHz, low noise (6.5-nV/√Hz) operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a RC4580IDR?
Additional datasheets, footprints and schematics for RC4580IDR are listed on our Part Details page. You can also find images and similar parts to RC4580IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC4580IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC4580IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC4580IDR fall under?
The RC4580IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to RC4580IDR when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC4580IDR you can contact the distributor directly for product support, shipping queries etc.
Is the RC4580IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC4580IDR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for RC4580IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC4580IDR often in real-time on the comparison pages.
What if I can't find stock of RC4580IDR?
You can fill out our help required form which you can use to request a quote for RC4580IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.