Status: | Unknown |
---|---|
Series: | General Purpose OPAMP |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
550
in stock
|
Buy Now | |
Texas Instruments
from US$0.08
|
257,239
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,962
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
1,908
in stock
|
Buy Now | |
Micros
from US$0.12
|
790
in stock
|
Buy Now | |
Jameco Electronics
from US$0.25
|
358
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 1.7V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | General Purpose OPAMP |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Amplifier Type | Operational |
Base Number | 4558 |
Device Marking | RC4558P |
Gain Bandwidth | 3MHz |
IC Generic Number | 4558 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 6mV |
Logic Function Number | 4558 |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Dual, 30-V, 3-MHz, low noise (8-nV/√Hz) operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Texas Instruments RC4558P Dual High Performance OP Amplifier | Rapid Electronics |
Dual Op-Amp, GBW 3MHz, SR 1.7V/us, Voff 0.5mV, ±5÷±15V, 0÷70°C | Micros |
General usage dual op-amp,RC4558P DIP8 | RS |
Operational Amplifier, Dual, 3 Mhz, 2, 1.7 V/ S, 5V To 15V, Dip, 8 Rohs Compliant: Yes |TEXAS INSTRUMENTS RC4558P . | Newark Electronics |
Where can I find additional details, specifications and documents for a RC4558P?
Additional datasheets, footprints and schematics for RC4558P are listed on our Part Details page. You can also find images and similar parts to RC4558P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC4558P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC4558P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC4558P fall under?
The RC4558P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to RC4558P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC4558P you can contact the distributor directly for product support, shipping queries etc.
Is the RC4558P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC4558P have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Rapid Electronics and Micros have stock available or on a lead time for RC4558P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC4558P often in real-time on the comparison pages.
What if I can't find stock of RC4558P?
You can fill out our help required form which you can use to request a quote for RC4558P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.