Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 1.7V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Filter Terminals | SMD |
Input Bias Current | 500000A |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +85°C |
Quiescent Current | 2.8A |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Ic, Op-Amp, 3Mhz, 1.7V/ Us, Soic-8 | Newark Electronics |
IC, OP-AMP, 3MHZ, 1.7V/ US, SOIC-8 | element14 |
Dual, 30-V, 3-MHz, low noise (8-nV/√Hz) operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a RC4558IDR?
Additional datasheets, footprints and schematics for RC4558IDR are listed on our Part Details page. You can also find images and similar parts to RC4558IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC4558IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC4558IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC4558IDR fall under?
The RC4558IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to RC4558IDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC4558IDR you can contact the distributor directly for product support, shipping queries etc.
Is the RC4558IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC4558IDR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for RC4558IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC4558IDR often in real-time on the comparison pages.
What if I can't find stock of RC4558IDR?
You can fill out our help required form which you can use to request a quote for RC4558IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.