Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.10 |
5,380
|
Buy Now | |
Texas Instruments | US$0.06 |
1,011,209
|
Buy Now | |
Chip One Stop | US$0.07 |
8,635
|
Buy Now | |
CoreStaff | US$0.08 |
1,111
|
Buy Now | |
Transfer Multisort Elektronik | US$0.08 |
995
|
Buy Now | |
element14 | US$0.10 |
745
|
Buy Now | |
Farnell | US$0.10 |
535
|
Buy Now | |
Newark Electronics | US$0.12 |
525
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 1.7V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Amplifier Type | Operational |
Base Number | 4558 |
Gain Bandwidth | 3MHz |
IC Generic Number | 4558 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 6mV |
Logic Function Number | 4558 |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Dual, 30-V, 3-MHz, low noise (8-nV/√Hz) operational amplifier | Texas Instruments |
OP Amp Dual GP 15V 8-Pin SOIC | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
OP AMP, DUAL GEN PURPOSE, SMD, 4558 | element14 |
Op Amp, Dual Gen Purpose, Smd, 4558 | Newark Electronics |
Where can I find additional details, specifications and documents for a RC4558DR?
Additional datasheets, footprints and schematics for RC4558DR are listed on our Part Details page. You can also find images and similar parts to RC4558DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC4558DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC4558DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC4558DR fall under?
The RC4558DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to RC4558DR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC4558DR you can contact the distributor directly for product support, shipping queries etc.
Is the RC4558DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC4558DR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for RC4558DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC4558DR often in real-time on the comparison pages.
What if I can't find stock of RC4558DR?
You can fill out our help required form which you can use to request a quote for RC4558DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.