Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-1NO / 1NC |
---|---|
No. of Positions | 2 Position, 2Ways |
Approvals / Standards | CSA UL |
IP Rating | IP65 |
Switch Case | Metal |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Red / Green |
Contact Resistance | 25mohm |
Current Rating | 10A |
External Depth | 104mm |
External Width | 68mm |
Height | 51mm |
Insulation Resistance | 2Mohm |
Insulation Voltage | 500V |
Material | Plastic |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
22Mm Switches 2 Hole Plastic+R/G | Newark Electronics |
Where can I find additional details, specifications and documents for a RC2PGR?
Additional datasheets, footprints and schematics for RC2PGR are listed on our Part Details page. You can also find images and similar parts to RC2PGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC2PGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC2PGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC2PGR fall under?
The RC2PGR is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to RC2PGR when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC2PGR you can contact the distributor directly for product support, shipping queries etc.
Is the RC2PGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC2PGR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RC2PGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC2PGR often in real-time on the comparison pages.
What if I can't find stock of RC2PGR?
You can fill out our help required form which you can use to request a quote for RC2PGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.