Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
825
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
3,000
in stock
|
Buy Now | |
RS
from US$0.11
|
2,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,823
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
825
in stock
|
Buy Now | |
element14
from US$0.11
|
825
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small power mold type (PMDU) |
High reliability |
Low VF |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 40 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 3 |
IFSM[A] | 30 |
Forward Voltage VF(Max.)[V] | 0.62 |
IF @ Forward Voltage [A] | 3 |
Reverse Current IR(Max.)[mA] | 0.08 |
VR @ Reverse Current[V] | 40 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RBR3MM40ATF Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RBR3MM-40 Series 40 V 3 A Surface Mount Schottky Barrier Diode - PMDU | Future Electronics |
Low VF, 40V, 3A, Schottky Barrier Diode | RS |
Schottky Rectifier, Aec-Q101, 3A, 40V | Newark Electronics |
SCHOTTKY RECTIFIER, AEC-Q101, 3A, 40V | element14 |
SCHOTTKY 40V 30A SOD-123FL | Rutronik |
Diode Schottky 40V 3A 2-Pin SOD-123FL Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RBR3MM40ATFTR?
Additional datasheets, footprints and schematics for RBR3MM40ATFTR are listed on our Part Details page. You can also find images and similar parts to RBR3MM40ATFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBR3MM40ATFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBR3MM40ATFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBR3MM40ATFTR fall under?
The RBR3MM40ATFTR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RBR3MM40ATFTR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBR3MM40ATFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RBR3MM40ATFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RBR3MM40ATFTR have stock available?
Authorised distributors including Future Electronics, CoreStaff, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for RBR3MM40ATFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBR3MM40ATFTR often in real-time on the comparison pages.
What if I can't find stock of RBR3MM40ATFTR?
You can fill out our help required form which you can use to request a quote for RBR3MM40ATFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.