Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Small power mold type(PMDTM) |
High reliability |
Low VF |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 60 |
Reverse Voltage VR[V] | 60 |
Average Rectified Forward Current IO[A] | 2 |
IFSM[A] | 40 |
Forward Voltage VF(Max.)[V] | 0.65 |
IF @ Forward Voltage [A] | 2 |
Reverse Current IR(Max.)[mA] | 0.075 |
VR @ Reverse Current[V] | 60 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RBR2LAM60ATF Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rectifier, 60V, 2A, Sod-128 | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 60V, SOD-128 | element14 |
Diode Schottky 60V 2A 2-Pin SOD-128 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RBR2LAM60ATFTR?
Additional datasheets, footprints and schematics for RBR2LAM60ATFTR are listed on our Part Details page. You can also find images and similar parts to RBR2LAM60ATFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBR2LAM60ATFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBR2LAM60ATFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBR2LAM60ATFTR fall under?
The RBR2LAM60ATFTR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RBR2LAM60ATFTR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBR2LAM60ATFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RBR2LAM60ATFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RBR2LAM60ATFTR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RBR2LAM60ATFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBR2LAM60ATFTR often in real-time on the comparison pages.
What if I can't find stock of RBR2LAM60ATFTR?
You can fill out our help required form which you can use to request a quote for RBR2LAM60ATFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.