Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Small power mold type(PMDTM) |
High reliability |
Low VF |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 30 |
Reverse Voltage VR[V] | 30 |
Average Rectified Forward Current IO[A] | 1 |
IFSM[A] | 40 |
Forward Voltage VF(Max.)[V] | 0.48 |
IF @ Forward Voltage [A] | 1 |
Reverse Current IR(Max.)[mA] | 0.05 |
VR @ Reverse Current[V] | 30 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RBR1LAM30ATF Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rect, Aec-Q101, 30V, Sod-128 | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 30V, SOD-128 | element14 |
Diode Schottky 30V 1A 2-Pin SOD-128 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RBR1LAM30ATFTR?
Additional datasheets, footprints and schematics for RBR1LAM30ATFTR are listed on our Part Details page. You can also find images and similar parts to RBR1LAM30ATFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBR1LAM30ATFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBR1LAM30ATFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBR1LAM30ATFTR fall under?
The RBR1LAM30ATFTR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RBR1LAM30ATFTR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBR1LAM30ATFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RBR1LAM30ATFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RBR1LAM30ATFTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Avnet America have stock available or on a lead time for RBR1LAM30ATFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBR1LAM30ATFTR often in real-time on the comparison pages.
What if I can't find stock of RBR1LAM30ATFTR?
You can fill out our help required form which you can use to request a quote for RBR1LAM30ATFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.