Status: | Unknown |
---|---|
Series: | RBH Series |
RoHS: | Unknown |
Product Range | RBH Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 24VDC |
Output Code | Hexadecimal |
Switching Current | 150mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | RBH Series |
RoHS: | Compliant |
Product Range | RBH Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 24VDC |
Output Code | Hexadecimal |
Switching Current | 150mA |
Switch Construction | Sealed |
RoHS Compliant | Yes |
Rotary Switch, 16 Pos, 24Vdc, Thd | Newark Electronics |
Where can I find additional details, specifications and documents for a RBH3-16RAVB?
Additional datasheets, footprints and schematics for RBH3-16RAVB are listed on our Part Details page. You can also find images and similar parts to RBH3-16RAVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBH3-16RAVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBH3-16RAVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBH3-16RAVB fall under?
The RBH3-16RAVB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RBH3-16RAVB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBH3-16RAVB you can contact the distributor directly for product support, shipping queries etc.
Is the RBH3-16RAVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBH3-16RAVB have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for RBH3-16RAVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBH3-16RAVB often in real-time on the comparison pages.
What if I can't find stock of RBH3-16RAVB?
You can fill out our help required form which you can use to request a quote for RBH3-16RAVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.