Status: | Unknown |
---|---|
Series: | RBH Series |
RoHS: | Unknown |
Product Range | RBH Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 24VDC |
Output Code | Hexadecimal |
Switching Current | 150mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2019) |
ROTARY SWITCH, 16 POS, 24VDC, THD | element14 |
Status: | Unknown |
---|---|
Series: | RBH Series |
RoHS: | Compliant |
Product Range | RBH Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 24VDC |
Output Code | Hexadecimal |
Switching Current | 150mA |
Switch Construction | Sealed |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a RBH2-16RBVB?
Additional datasheets, footprints and schematics for RBH2-16RBVB are listed on our Part Details page. You can also find images and similar parts to RBH2-16RBVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBH2-16RBVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBH2-16RBVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBH2-16RBVB fall under?
The RBH2-16RBVB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RBH2-16RBVB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBH2-16RBVB you can contact the distributor directly for product support, shipping queries etc.
Is the RBH2-16RBVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBH2-16RBVB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RBH2-16RBVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBH2-16RBVB often in real-time on the comparison pages.
What if I can't find stock of RBH2-16RBVB?
You can fill out our help required form which you can use to request a quote for RBH2-16RBVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.