Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0409
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
5,934
in stock
|
Buy Now | |
Chip One Stop
from US$0.0409
|
10,430
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
5,934
in stock
|
Buy Now | |
element14
from US$0.16
|
5,934
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,338
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold type. |
Low IR type, highly reliable. |
Configuration | Triple Line |
---|---|
Package Code | SOT-457 |
Package(JEITA) | SC-74 |
Mounting Style | Surface mount |
Number of terminal | 6 |
VRM[V] | 40 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 0.03 |
IFSM[A] | 0.2 |
Forward Voltage VF(Max.)[V] | 0.37 |
IF @ Forward Voltage [A] | 0.001 |
Reverse Current IR(Max.)[mA] | 0.001 |
VR @ Reverse Current[V] | 10 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
RB731U Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diode, 30Ma, 40V, Sc-74 | Newark Electronics |
DIODE, SCHOTTKY BARRIER, SC-74 | element14 |
RB731U Series 40 V 1 uA Surface Mount Schottky Barrier Diode - SOT-457 | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SCHOTTKY-DIODE 40V 0,03A SMD6 | Rutronik |
Diode Small Signal Schottky 40V 0.03A 6-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB731UT108?
Additional datasheets, footprints and schematics for RB731UT108 are listed on our Part Details page. You can also find images and similar parts to RB731UT108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB731UT108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB731UT108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB731UT108 fall under?
The RB731UT108 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB731UT108 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB731UT108 you can contact the distributor directly for product support, shipping queries etc.
Is the RB731UT108 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB731UT108 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RB731UT108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB731UT108 often in real-time on the comparison pages.
What if I can't find stock of RB731UT108?
You can fill out our help required form which you can use to request a quote for RB731UT108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.