Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 30mA |
Forward Voltage VF Max | 370mV |
Forward Surge Current Ifsm Max | 200mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-323FL |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Diode, Schottky, Aec-Q101, 40V, Sot323Fl | Newark Electronics |
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT323FL | element14 |
Schottky Barrier Diode 40V 30mA 3-Pin SOT-323FL Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB715UMFHTL?
Additional datasheets, footprints and schematics for RB715UMFHTL are listed on our Part Details page. You can also find images and similar parts to RB715UMFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB715UMFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB715UMFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB715UMFHTL fall under?
The RB715UMFHTL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB715UMFHTL when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB715UMFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RB715UMFHTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB715UMFHTL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RB715UMFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB715UMFHTL often in real-time on the comparison pages.
What if I can't find stock of RB715UMFHTL?
You can fill out our help required form which you can use to request a quote for RB715UMFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.