Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Small mold type. |
Low VF type, highly reliable. |
Configuration | C-Common |
---|---|
Package Code | SOT-323 |
Package(JEITA) | SC-70 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 40 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 0.03 |
IFSM[A] | 0.2 |
Forward Voltage VF(Max.)[V] | 0.37 |
IF @ Forward Voltage [A] | 0.001 |
Reverse Current IR(Max.)[mA] | 0.001 |
VR @ Reverse Current[V] | 10 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 2x2.1 (t=1) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RB715FFH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
SCHOTTKY RECTIFIER, AEC-Q101, 0.03A, 40V | Farnell |
Schottky Rectifier, Aec-Q101, 0.03A, 40V | Newark Electronics |
Where can I find additional details, specifications and documents for a RB715FFHT106?
Additional datasheets, footprints and schematics for RB715FFHT106 are listed on our Part Details page. You can also find images and similar parts to RB715FFHT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB715FFHT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB715FFHT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB715FFHT106 fall under?
The RB715FFHT106 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB715FFHT106 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB715FFHT106 you can contact the distributor directly for product support, shipping queries etc.
Is the RB715FFHT106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB715FFHT106 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for RB715FFHT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB715FFHT106 often in real-time on the comparison pages.
What if I can't find stock of RB715FFHT106?
You can fill out our help required form which you can use to request a quote for RB715FFHT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.