Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 30mA |
Forward Voltage VF Max | 370mV |
Forward Surge Current Ifsm Max | 200mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-416 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Diode, Schottky, Aec-Q101, 45V, Sot-416 | Newark Electronics |
DIODE, SCHOTTKY, AEC-Q101, 45V, SOT-416 | element14 |
Where can I find additional details, specifications and documents for a RB706W-40FHTL?
Additional datasheets, footprints and schematics for RB706W-40FHTL are listed on our Part Details page. You can also find images and similar parts to RB706W-40FHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB706W-40FHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB706W-40FHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB706W-40FHTL fall under?
The RB706W-40FHTL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB706W-40FHTL when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB706W-40FHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RB706W-40FHTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB706W-40FHTL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RB706W-40FHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB706W-40FHTL often in real-time on the comparison pages.
What if I can't find stock of RB706W-40FHTL?
You can fill out our help required form which you can use to request a quote for RB706W-40FHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.