Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 30mA |
Forward Voltage VF Max | 370mV |
Forward Surge Current Ifsm Max | 200mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-346 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-346 | Farnell |
Diode, Schottky, Aec-Q101, 40V, Sot-346 | Newark Electronics |
Diode Schottky 40V 30mA 3-Pin SOT-346 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB705DFHT146?
Additional datasheets, footprints and schematics for RB705DFHT146 are listed on our Part Details page. You can also find images and similar parts to RB705DFHT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB705DFHT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB705DFHT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB705DFHT146 fall under?
The RB705DFHT146 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB705DFHT146 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB705DFHT146 you can contact the distributor directly for product support, shipping queries etc.
Is the RB705DFHT146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB705DFHT146 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for RB705DFHT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB705DFHT146 often in real-time on the comparison pages.
What if I can't find stock of RB705DFHT146?
You can fill out our help required form which you can use to request a quote for RB705DFHT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.