Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
1,700
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,705
in stock
|
Buy Now | |
element14
from US$0.14
|
1,700
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Diode Case Style | SOD-323HE |
No. of Pins | 2Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 3A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Diode, 150V, 0.5A, Sod-323He | Newark Electronics |
SCHOTTKY RECT, AUTO, 150V, SOD-323HE | element14 |
Diode Schottky 150V 500mA Surface Mount TUMD2M | Future Electronics |
Diode Schottky 150V 0.5A 2-Pin SOD-323HE T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB558VYM150FHTR?
Additional datasheets, footprints and schematics for RB558VYM150FHTR are listed on our Part Details page. You can also find images and similar parts to RB558VYM150FHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB558VYM150FHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB558VYM150FHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB558VYM150FHTR fall under?
The RB558VYM150FHTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB558VYM150FHTR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB558VYM150FHTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB558VYM150FHTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB558VYM150FHTR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for RB558VYM150FHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB558VYM150FHTR often in real-time on the comparison pages.
What if I can't find stock of RB558VYM150FHTR?
You can fill out our help required form which you can use to request a quote for RB558VYM150FHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.