Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0105
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0273
|
14,735
in stock
|
Buy Now | |
element14
from US$0.0293
|
14,735
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
8,235
in stock
|
Buy Now | |
CoreStaff
from US$0.0180
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0105
|
7,440
in stock
|
Buy Now | |
Future Electronics
from US$0.0137
|
-
|
Buy Now | |
Avnet America
from US$0.0181
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 200mA |
Diode Configuration | Single |
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 710mV |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
SCHOTTKY RECTIFIER, AEC-Q101, 0.2A, 40V | element14 |
Schottky Rectifier, Aec-Q101, 0.2A, 40V | Newark Electronics |
Schottky Diodes & Rectifiers 40V Vr | Future Electronics |
Diode Schottky 40V 0.2A 2-Pin SOD-523 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB540SM-40FHT2R?
Additional datasheets, footprints and schematics for RB540SM-40FHT2R are listed on our Part Details page. You can also find images and similar parts to RB540SM-40FHT2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB540SM-40FHT2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB540SM-40FHT2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB540SM-40FHT2R fall under?
The RB540SM-40FHT2R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB540SM-40FHT2R when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB540SM-40FHT2R you can contact the distributor directly for product support, shipping queries etc.
Is the RB540SM-40FHT2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB540SM-40FHT2R have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, CoreStaff and Chip One Stop have stock available or on a lead time for RB540SM-40FHT2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB540SM-40FHT2R often in real-time on the comparison pages.
What if I can't find stock of RB540SM-40FHT2R?
You can fill out our help required form which you can use to request a quote for RB540SM-40FHT2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.