Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0320
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0322
|
1,305
in stock
|
Buy Now | |
Chip One Stop
from US$0.0335
|
7,200
in stock
|
Buy Now | |
CoreStaff
from US$0.0480
|
1,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,305
in stock
|
Buy Now | |
element14
from US$0.07
|
1,305
in stock
|
Buy Now | |
Avnet America
from US$0.0320
|
-
|
Buy Now |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 40 |
Reverse Voltage VR[V] | 40 |
IFSM[A] | 1 |
Forward Voltage VF(Max.)[V] | 0.61 |
IF @ Forward Voltage [A] | 0.1 |
Reverse Current IR(Max.)[mA] | 0.1 |
VR @ Reverse Current[V] | 40 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Data Sheet |
---|
RB531VM-40 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rectifier, 0.1A, 40V, Sod323Fl | Newark Electronics |
SCHOTTKY RECTIFIER, 0.1A, 40V, SOD323FL | element14 |
Diode Schottky Barrier 40V 0.1A 2-Pin UMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB531VM-40TE-17?
Additional datasheets, footprints and schematics for RB531VM-40TE-17 are listed on our Part Details page. You can also find images and similar parts to RB531VM-40TE-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB531VM-40TE-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB531VM-40TE-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB531VM-40TE-17 fall under?
The RB531VM-40TE-17 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB531VM-40TE-17 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB531VM-40TE-17 you can contact the distributor directly for product support, shipping queries etc.
Is the RB531VM-40TE-17 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB531VM-40TE-17 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RB531VM-40TE-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB531VM-40TE-17 often in real-time on the comparison pages.
What if I can't find stock of RB531VM-40TE-17?
You can fill out our help required form which you can use to request a quote for RB531VM-40TE-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.