Status: | Active |
---|---|
Series: | RB521S30 |
RoHS: | Compliant |
Prices starting from US$0.0133
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0135
|
252,000
in stock
|
Buy Now | |
element14
from US$0.06
|
136,673
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
119,968
in stock
|
Buy Now | |
Farnell
from US$0.05
|
119,968
in stock
|
Buy Now | |
Micros
from US$0.0133
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0216
|
9,025
in stock
|
Buy Now | |
RS
from US$0.0187
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
48,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0143
|
-
|
Buy Now | |
Avnet Asia
from US$0.0143
|
-
|
Buy Now |
Low Forward Voltage Drop |
Low Reverse Current |
Flat Lead, Surface Mount Device Under 0.70 mm Height |
Extremely Small Outline Plastic Package SOD-523 |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | RB521S30 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.5 |
IRM Max (µA) | 30 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 1 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-523-2 |
RB521S30T1 Series 30 V 1 A Surface Mount Schottky Barrier Diode - SOD-523 | Future Electronics |
DIODE, SCHOTTKY, 200MA, 30V, SOD-523-2 | element14 |
Small Signal Schottky Diode, Single, 30 V, 200 Ma, 500 Mv, 1 A, 125 C Rohs Compliant: Yes |Onsemi RB521S30T1G | Newark Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 30V 200mA SOD523 | RS |
Diode Schottky 30V 0.2A 2-Pin SOD-523 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a RB521S30T1G?
Additional datasheets, footprints and schematics for RB521S30T1G are listed on our Part Details page. You can also find images and similar parts to RB521S30T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB521S30T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB521S30T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB521S30T1G fall under?
The RB521S30T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RB521S30T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB521S30T1G you can contact the distributor directly for product support, shipping queries etc.
Is the RB521S30T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RB521S30T1G have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Micros have stock available or on a lead time for RB521S30T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB521S30T1G often in real-time on the comparison pages.
What if I can't find stock of RB521S30T1G?
You can fill out our help required form which you can use to request a quote for RB521S30T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.