Status: | Active |
---|---|
Series: | RB520S30 |
RoHS: | Compliant |
Prices starting from US$0.0126
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0495
|
13,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
159,000
in stock
|
Buy Now | |
Avnet America
from US$0.0133
|
159,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0126
|
72,000
in stock
|
Buy Now | |
element14
from US$0.0500
|
42,346
in stock
|
Buy Now | |
Farnell
from US$0.05
|
41,487
in stock
|
Buy Now | |
Chip One Stop
from US$0.0216
|
32,160
in stock
|
Buy Now | |
Micros
from US$0.0293
|
6,276
in stock
|
Buy Now | |
Avnet Asia
from US$0.0143
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These are Pb-Free Devices |
Description | RB520S30 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.6 |
IRM Max (µA) | 1 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | - |
trr Max (ns) | - |
Cj Max (pF) | 10 |
Package Type | SOD-523-2 |
Schottky Rectifier, 200Ma, 30V, Sod-523, Full Reel | Newark Electronics |
Diode Schottky 30V 0.2A 2-Pin SOD-523 T/R | Avnet America |
RB520S30T1 Series 30 V 1 uA Surface Mount Schottky Barrier Diode - SOD-523 | Future Electronics |
DIODE, SCHOTTKY, 200MA, 30V, SOD-523-2 | element14 |
Diode Schottky 30V 200mA SOD523 | RS |
0,2A | Micros |
Where can I find additional details, specifications and documents for a RB520S30T1G?
Additional datasheets, footprints and schematics for RB520S30T1G are listed on our Part Details page. You can also find images and similar parts to RB520S30T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB520S30T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB520S30T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB520S30T1G fall under?
The RB520S30T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RB520S30T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB520S30T1G you can contact the distributor directly for product support, shipping queries etc.
Is the RB520S30T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RB520S30T1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for RB520S30T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB520S30T1G often in real-time on the comparison pages.
What if I can't find stock of RB520S30T1G?
You can fill out our help required form which you can use to request a quote for RB520S30T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.