Status: | Unknown |
---|---|
Series: | RB520 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 390mV |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Product Range | RB520 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 1A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY | element14 |
Where can I find additional details, specifications and documents for a RB520S-40TE61?
Additional datasheets, footprints and schematics for RB520S-40TE61 are listed on our Part Details page. You can also find images and similar parts to RB520S-40TE61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB520S-40TE61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB520S-40TE61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB520S-40TE61 fall under?
The RB520S-40TE61 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB520S-40TE61 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB520S-40TE61 you can contact the distributor directly for product support, shipping queries etc.
Is the RB520S-40TE61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB520S-40TE61 have stock available?
Authorised distributors including Chip One Stop, element14 and Farnell have stock available or on a lead time for RB520S-40TE61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB520S-40TE61 often in real-time on the comparison pages.
What if I can't find stock of RB520S-40TE61?
You can fill out our help required form which you can use to request a quote for RB520S-40TE61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.