Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Ultra-small mold type. |
Highly reliable. |
Structure:Silicone epitaxial planer type. |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 45 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 0.1 |
IFSM[A] | 1 |
Forward Voltage VF(Max.)[V] | 0.55 |
IF @ Forward Voltage [A] | 0.1 |
Reverse Current IR(Max.)[mA] | 0.03 |
VR @ Reverse Current[V] | 10 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RB501VM-40FH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
40V 100mA SOD-323FL SBD | RS |
Schottky Rect, Aec-Q101, 45V, Sod323 | Newark Electronics |
Schottky Rectifier Diode 40V 100mA 2-Pin SOD-323FL Emboss T/R | Avnet America |
SCHOTTKY RECT, AUTO, 45V, SOD323 | element14 |
Where can I find additional details, specifications and documents for a RB501VM-40FHTE-17?
Additional datasheets, footprints and schematics for RB501VM-40FHTE-17 are listed on our Part Details page. You can also find images and similar parts to RB501VM-40FHTE-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB501VM-40FHTE-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB501VM-40FHTE-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB501VM-40FHTE-17 fall under?
The RB501VM-40FHTE-17 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB501VM-40FHTE-17 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB501VM-40FHTE-17 you can contact the distributor directly for product support, shipping queries etc.
Is the RB501VM-40FHTE-17 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB501VM-40FHTE-17 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RB501VM-40FHTE-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB501VM-40FHTE-17 often in real-time on the comparison pages.
What if I can't find stock of RB501VM-40FHTE-17?
You can fill out our help required form which you can use to request a quote for RB501VM-40FHTE-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.