Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
CoreStaff
from US$0.14
|
2,689
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
500
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold type.(TSMD5) |
Low IR type, highly reliable. |
Configuration | Dual Line |
---|---|
Package Code | SOT-25T |
Mounting Style | Surface mount |
Number of terminal | 5 |
VRM[V] | 20 |
Reverse Voltage VR[V] | 20 |
Average Rectified Forward Current IO[A] | 1 |
IFSM[A] | 10 |
Forward Voltage VF(Max.)[V] | 0.4 |
IF @ Forward Voltage [A] | 1 |
Reverse Current IR(Max.)[mA] | 0.5 |
VR @ Reverse Current[V] | 10 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 2.9x2.8 (t=0.95) |
Data Sheet |
---|
RB496EA Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diode Schottky 20V 1A 5-Pin TSMD T/R | Avnet Silica |
RB496EA Series 20 V 1 A Surface Mount Schottky Barrier Diode - TSMD-5 | Future Electronics |
SCHOTTKY RECTIFIER, DUAL, 20V, SOT-25T | Farnell |
Schottky Rectifier, Dual, 20V, Sot-25T | Newark Electronics |
Where can I find additional details, specifications and documents for a RB496EATR?
Additional datasheets, footprints and schematics for RB496EATR are listed on our Part Details page. You can also find images and similar parts to RB496EATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB496EATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB496EATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB496EATR fall under?
The RB496EATR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB496EATR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB496EATR you can contact the distributor directly for product support, shipping queries etc.
Is the RB496EATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB496EATR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet Silica, Future Electronics and Avnet America have stock available or on a lead time for RB496EATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB496EATR often in real-time on the comparison pages.
What if I can't find stock of RB496EATR?
You can fill out our help required form which you can use to request a quote for RB496EATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.