Status: | Unknown |
---|---|
Series: | RB481 Series |
RoHS: | Unknown |
Diode Configuration | Dual Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 90V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 610mV |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 125°C |
Diode Case Style | SC-75A |
No. of Pins | 4Pins |
Product Range | RB481 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 1A |
Diode Type | Schottky |
Forward Voltage | 610mV |
Junction Temperature Tj Max | 125°C |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, EMD4 | element14 |
Where can I find additional details, specifications and documents for a RB481Y-90T2R?
Additional datasheets, footprints and schematics for RB481Y-90T2R are listed on our Part Details page. You can also find images and similar parts to RB481Y-90T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB481Y-90T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB481Y-90T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB481Y-90T2R fall under?
The RB481Y-90T2R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB481Y-90T2R when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB481Y-90T2R you can contact the distributor directly for product support, shipping queries etc.
Is the RB481Y-90T2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB481Y-90T2R have stock available?
Authorised distributors including Chip One Stop and element14 have stock available or on a lead time for RB481Y-90T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB481Y-90T2R often in real-time on the comparison pages.
What if I can't find stock of RB481Y-90T2R?
You can fill out our help required form which you can use to request a quote for RB481Y-90T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.