Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0249
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0249
|
No stock
|
Buy Now |
Diode Configuration | Dual Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-543 |
No. of Pins | 4Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-543 | Farnell |
Where can I find additional details, specifications and documents for a RB480Y-40FHT2R?
Additional datasheets, footprints and schematics for RB480Y-40FHT2R are listed on our Part Details page. You can also find images and similar parts to RB480Y-40FHT2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB480Y-40FHT2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB480Y-40FHT2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB480Y-40FHT2R fall under?
The RB480Y-40FHT2R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB480Y-40FHT2R when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB480Y-40FHT2R you can contact the distributor directly for product support, shipping queries etc.
Is the RB480Y-40FHT2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB480Y-40FHT2R have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RB480Y-40FHT2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB480Y-40FHT2R often in real-time on the comparison pages.
What if I can't find stock of RB480Y-40FHT2R?
You can fill out our help required form which you can use to request a quote for RB480Y-40FHT2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.