Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Small mold type. |
Hightly reliable. |
Configuration | Dual Line |
---|---|
Package Code | SOT-25 |
Package(JEITA) | SC-74A |
Mounting Style | Surface mount |
Number of terminal | 5 |
VRM[V] | 40 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 0.1 |
IFSM[A] | 1 |
Forward Voltage VF(Max.)[V] | 0.55 |
IF @ Forward Voltage [A] | 0.1 |
Reverse Current IR(Max.)[mA] | 0.03 |
VR @ Reverse Current[V] | 10 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
RB471E Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RB471E Series 40 V 0.1 A Surface Mount Schottky Barrier Diode - SC-74A | Future Electronics |
Diode Small Signal Schottky 40V 0.1A 5-Pin SMD T/R | Avnet America |
DIODE, SCHOTTKY, 40V, 0.1A, SC-74A | element14 |
Where can I find additional details, specifications and documents for a RB471ET148?
Additional datasheets, footprints and schematics for RB471ET148 are listed on our Part Details page. You can also find images and similar parts to RB471ET148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB471ET148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB471ET148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB471ET148 fall under?
The RB471ET148 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB471ET148 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB471ET148 you can contact the distributor directly for product support, shipping queries etc.
Is the RB471ET148 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB471ET148 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Avnet America and element14 have stock available or on a lead time for RB471ET148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB471ET148 often in real-time on the comparison pages.
What if I can't find stock of RB471ET148?
You can fill out our help required form which you can use to request a quote for RB471ET148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.