RB451FFHT106 Semiconductors - Discretes by Rohm

SCHOTTKY RECT AUTO 40V SOT323

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
-
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 40V
Forward Current If(AV) 100mA
Diode Configuration Single
Diode Case Style SOT-323
No. of Pins 3Pins
Forward Voltage VF Max 550mV
Forward Surge Current Ifsm Max 1A
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard AEC-Q101
SVHC No SVHC (15-Jan-2018)
Semiconductor Technology Si

Alternative Descriptions

Schottky Rect, Aec-Q101, 40V, Sot323 | Newark Electronics
SCHOTTKY RECT, AUTO, 40V, SOT323 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RB451FFHT106?

Additional datasheets, footprints and schematics for RB451FFHT106 are listed on our Part Details page. You can also find images and similar parts to RB451FFHT106 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RB451FFHT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB451FFHT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RB451FFHT106 fall under?

The RB451FFHT106 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to RB451FFHT106 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RB451FFHT106 you can contact the distributor directly for product support, shipping queries etc.

Is the RB451FFHT106 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RB451FFHT106 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RB451FFHT106.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RB451FFHT106 often in real-time on the comparison pages.

What if I can't find stock of RB451FFHT106?

You can fill out our help required form which you can use to request a quote for RB451FFHT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay