Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
165
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
3,185
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
170
in stock
|
Buy Now | |
element14
from US$0.08
|
165
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Small mold type (TUMD2M) |
High reliability |
Low VF |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 50 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 0.5 |
IFSM[A] | 3 |
Forward Voltage VF(Max.)[V] | 0.55 |
IF @ Forward Voltage [A] | 0.5 |
Reverse Current IR(Max.)[mA] | 0.03 |
VR @ Reverse Current[V] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RB400VYM-50FH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Diode, 50V, 0.5A, Sod-323He | Newark Electronics |
DIODE, SCHOTTKY, AEC-Q101, 50V, SOT-23 | element14 |
DIODE SCHOTTKY 40V 500MA TUMD2M | Future Electronics |
Diode Schottky 50V 500mA 2-Pin SOD-323HE Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB400VYM-50FHTR?
Additional datasheets, footprints and schematics for RB400VYM-50FHTR are listed on our Part Details page. You can also find images and similar parts to RB400VYM-50FHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB400VYM-50FHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB400VYM-50FHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB400VYM-50FHTR fall under?
The RB400VYM-50FHTR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB400VYM-50FHTR when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB400VYM-50FHTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB400VYM-50FHTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB400VYM-50FHTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RB400VYM-50FHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB400VYM-50FHTR often in real-time on the comparison pages.
What if I can't find stock of RB400VYM-50FHTR?
You can fill out our help required form which you can use to request a quote for RB400VYM-50FHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.