Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Diode Case Style | SOT-346 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 3A |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Diode 500mA 3-Pin SOT-346 T/R | Avnet America |
SCHOTTKY RECTIFIER, AUTO, 40V, SOT346 | Farnell |
Where can I find additional details, specifications and documents for a RB400DFHT146?
Additional datasheets, footprints and schematics for RB400DFHT146 are listed on our Part Details page. You can also find images and similar parts to RB400DFHT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB400DFHT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB400DFHT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB400DFHT146 fall under?
The RB400DFHT146 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB400DFHT146 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB400DFHT146 you can contact the distributor directly for product support, shipping queries etc.
Is the RB400DFHT146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB400DFHT146 have stock available?
Authorised distributors including Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for RB400DFHT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB400DFHT146 often in real-time on the comparison pages.
What if I can't find stock of RB400DFHT146?
You can fill out our help required form which you can use to request a quote for RB400DFHT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.