Status: | Unknown |
---|---|
Series: | RB161 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
1,056
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
9,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,061
in stock
|
Buy Now | |
element14
from US$0.15
|
1,056
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 400mV |
Forward Surge Current Ifsm Max | 70A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-106 |
No. of Pins | 2Pins |
Product Range | RB161 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 70A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
Schottky Diode, 1A, 40V, Sod-106 | Newark Electronics |
DIODE, SCHOTTKY | element14 |
RB161L-40 Series 40 V 1 mA Surface Mount Schottky Barrier Diode - SOD-106 | Future Electronics |
Diode Schottky 40V 1A 2-Pin PMDS T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RB161L-40TE25?
Additional datasheets, footprints and schematics for RB161L-40TE25 are listed on our Part Details page. You can also find images and similar parts to RB161L-40TE25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB161L-40TE25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB161L-40TE25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB161L-40TE25 fall under?
The RB161L-40TE25 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB161L-40TE25 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB161L-40TE25 you can contact the distributor directly for product support, shipping queries etc.
Is the RB161L-40TE25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB161L-40TE25 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RB161L-40TE25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB161L-40TE25 often in real-time on the comparison pages.
What if I can't find stock of RB161L-40TE25?
You can fill out our help required form which you can use to request a quote for RB161L-40TE25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.