Status: | Unknown |
---|---|
Series: | RB160 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-323HE |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 5A |
Operating Temperature Max | 150°C |
Product Range | RB160 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
SCHOTTKY RECT, 1A, SOD-323HE | Farnell |
Where can I find additional details, specifications and documents for a RB160VA-40FHTR?
Additional datasheets, footprints and schematics for RB160VA-40FHTR are listed on our Part Details page. You can also find images and similar parts to RB160VA-40FHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB160VA-40FHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB160VA-40FHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB160VA-40FHTR fall under?
The RB160VA-40FHTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB160VA-40FHTR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB160VA-40FHTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB160VA-40FHTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB160VA-40FHTR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RB160VA-40FHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB160VA-40FHTR often in real-time on the comparison pages.
What if I can't find stock of RB160VA-40FHTR?
You can fill out our help required form which you can use to request a quote for RB160VA-40FHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.