Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123FL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Rectifier, Auto, 60V, Sod123 | Newark Electronics |
SCHOTTKY RECTIFIER, AUTO, 60V, SOD123 | element14 |
NRND Schottky Diodes Rectifiers 40V VR 1A 0.51V VF PMDU SOD-123FL | Future Electronics |
Diode Schottky 60V 1A 2-Pin SOD-123FL Emboss T/R | Avnet America |
Diode Schottky 60V 1A 2-Pin SOD-123FL T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RB160MM-60TFTR?
Additional datasheets, footprints and schematics for RB160MM-60TFTR are listed on our Part Details page. You can also find images and similar parts to RB160MM-60TFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB160MM-60TFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB160MM-60TFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB160MM-60TFTR fall under?
The RB160MM-60TFTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB160MM-60TFTR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB160MM-60TFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB160MM-60TFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB160MM-60TFTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for RB160MM-60TFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB160MM-60TFTR often in real-time on the comparison pages.
What if I can't find stock of RB160MM-60TFTR?
You can fill out our help required form which you can use to request a quote for RB160MM-60TFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.