Status: | Unknown |
---|---|
Series: | RB160 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
33,164
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
261,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
145,500
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
95,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
33,184
in stock
|
Buy Now | |
element14
from US$0.13
|
33,184
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
7,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 70A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-106 |
No. of Pins | 2Pins |
Product Range | RB160 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 70A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Termination Type | Surface Mount Device |
RB160L-40 Series 40 V 100 uA Surface Mount Schottky Barrier Diode - SOD-106 | Future Electronics |
SCHOTTKY-DIODE 1A 40V SMA | Rutronik |
Schottky Diode, 1A, 40V, Sod-106 | Newark Electronics |
DIODE, SCHOTTKY | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ROHM RB160L-40TE25, SMT Schottky Diode, 40V 1A, 2-Pin SOD-106 | ROHM Semiconductor RB160L-40TE25 | RS Americas |
Diode Schottky 40V 1A 2-Pin PMDS T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RB160L-40TE25?
Additional datasheets, footprints and schematics for RB160L-40TE25 are listed on our Part Details page. You can also find images and similar parts to RB160L-40TE25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB160L-40TE25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB160L-40TE25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB160L-40TE25 fall under?
The RB160L-40TE25 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB160L-40TE25 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB160L-40TE25 you can contact the distributor directly for product support, shipping queries etc.
Is the RB160L-40TE25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB160L-40TE25 have stock available?
Authorised distributors including Future Electronics, Rutronik, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for RB160L-40TE25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB160L-40TE25 often in real-time on the comparison pages.
What if I can't find stock of RB160L-40TE25?
You can fill out our help required form which you can use to request a quote for RB160L-40TE25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.