Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 580mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
SB-Diode 60V 6A 0.58V TO252 | Rutronik |
Schottky Rect, Aec-Q101, 60V, 6A, To252 | Newark Electronics |
Diode (Rectifier FRD) 60V-VRM 60V-VR 6A-IO 50A-IFSM Dual C Common | Avnet America |
SCHOTTKY RECT, AUTO, 60V, 6A, TO252 | Farnell |
Where can I find additional details, specifications and documents for a RB095BM-60FHTL?
Additional datasheets, footprints and schematics for RB095BM-60FHTL are listed on our Part Details page. You can also find images and similar parts to RB095BM-60FHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB095BM-60FHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB095BM-60FHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB095BM-60FHTL fall under?
The RB095BM-60FHTL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB095BM-60FHTL when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB095BM-60FHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RB095BM-60FHTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB095BM-60FHTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for RB095BM-60FHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB095BM-60FHTL often in real-time on the comparison pages.
What if I can't find stock of RB095BM-60FHTL?
You can fill out our help required form which you can use to request a quote for RB095BM-60FHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.