Cathode common dual type |
High reliability |
Super low IR |
Configuration | C-Common |
---|---|
Package Code | TO-263S (D2PAK) |
Package(JEITA) | SC-83 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 60 |
Reverse Voltage VR[V] | 60 |
Average Rectified Forward Current IO[A] | 10 |
IFSM[A] | 50 |
Forward Voltage VF(Max.)[V] | 0.83 |
IF @ Forward Voltage [A] | 5 |
Reverse Current IR(Max.)[mA] | 0.003 |
VR @ Reverse Current[V] | 60 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x9 (t=4.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RB088NS-60FH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rect, Aec-Q101, 60V, To-263S | Newark Electronics |
Diode Schottky 60V 10A 3-Pin TO-263S Emboss T/R | Avnet America |
SCHOTTKY RECT, AEC-Q101, 60V, TO-263S | Farnell |
Where can I find additional details, specifications and documents for a RB088NS-60FHTL?
Additional datasheets, footprints and schematics for RB088NS-60FHTL are listed on our Part Details page. You can also find images and similar parts to RB088NS-60FHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB088NS-60FHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB088NS-60FHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB088NS-60FHTL fall under?
The RB088NS-60FHTL is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB088NS-60FHTL when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB088NS-60FHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RB088NS-60FHTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB088NS-60FHTL have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RB088NS-60FHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB088NS-60FHTL often in real-time on the comparison pages.
What if I can't find stock of RB088NS-60FHTL?
You can fill out our help required form which you can use to request a quote for RB088NS-60FHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.