Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
7,250
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
852
in stock
|
Buy Now | |
element14
from US$0.12
|
852
in stock
|
Buy Now | |
Farnell
from US$0.11
|
852
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small power mold type (PMDU) |
High reliability |
Super low IR |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 40 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 2 |
IFSM[A] | 40 |
Forward Voltage VF(Max.)[V] | 0.725 |
IF @ Forward Voltage [A] | 2 |
Reverse Current IR(Max.)[mA] | 0.00055 |
VR @ Reverse Current[V] | 40 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RB068MM-40TF Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
RB068MM-40TF ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Diode | RS |
Schottky Rect, Aec-Q101, 40V, Sod-123Fl | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 40V, SOD-123FL | element14 |
Schottky Rectifier, 40 V, 2 A, Single, SOD-123FL, 2 Pins, 725 mV | Avnet America |
Where can I find additional details, specifications and documents for a RB068MM-40TFTR?
Additional datasheets, footprints and schematics for RB068MM-40TFTR are listed on our Part Details page. You can also find images and similar parts to RB068MM-40TFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB068MM-40TFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB068MM-40TFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB068MM-40TFTR fall under?
The RB068MM-40TFTR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB068MM-40TFTR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB068MM-40TFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB068MM-40TFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB068MM-40TFTR have stock available?
Authorised distributors including RS, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RB068MM-40TFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB068MM-40TFTR often in real-time on the comparison pages.
What if I can't find stock of RB068MM-40TFTR?
You can fill out our help required form which you can use to request a quote for RB068MM-40TFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.