Status: | Unknown |
---|---|
Series: | RB050 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 3A |
Forward Voltage VF Max | 450mV |
Forward Surge Current Ifsm Max | 70A |
Operating Temperature Max | 150°C |
Diode Case Style | PMDT |
No. of Pins | 2Pins |
Product Range | RB050 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 70A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, 30V, 3A | Farnell |
Where can I find additional details, specifications and documents for a RB050LA-30TR?
Additional datasheets, footprints and schematics for RB050LA-30TR are listed on our Part Details page. You can also find images and similar parts to RB050LA-30TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB050LA-30TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB050LA-30TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB050LA-30TR fall under?
The RB050LA-30TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB050LA-30TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB050LA-30TR you can contact the distributor directly for product support, shipping queries etc.
Is the RB050LA-30TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB050LA-30TR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RB050LA-30TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB050LA-30TR often in real-time on the comparison pages.
What if I can't find stock of RB050LA-30TR?
You can fill out our help required form which you can use to request a quote for RB050LA-30TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.