Status: | Unknown |
---|---|
Series: | RB050 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
1,967
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
31,500
in stock
|
Buy Now | |
CoreStaff
from US$0.22
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
14,832
in stock
|
Buy Now | |
element14
from US$0.20
|
2,012
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,972
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 3A |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 70A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-106 |
No. of Pins | 2Pins |
Product Range | RB050 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 70A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
RB050L-40 Series 40 V 1 mA Surface Mount Schottky Barrier Diode - SOD-106 | Future Electronics |
DIODE, SCHOTTKY, 40V, 3A, SOD-106 | element14 |
Schottky Diode, 3A, 40V, Sod-106 | Newark Electronics |
Diode Schottky 40V 3A 2-Pin PMDS T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RB050L-40TE25?
Additional datasheets, footprints and schematics for RB050L-40TE25 are listed on our Part Details page. You can also find images and similar parts to RB050L-40TE25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB050L-40TE25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB050L-40TE25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB050L-40TE25 fall under?
The RB050L-40TE25 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB050L-40TE25 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB050L-40TE25 you can contact the distributor directly for product support, shipping queries etc.
Is the RB050L-40TE25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB050L-40TE25 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Chip One Stop, element14 and Newark Electronics have stock available or on a lead time for RB050L-40TE25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB050L-40TE25 often in real-time on the comparison pages.
What if I can't find stock of RB050L-40TE25?
You can fill out our help required form which you can use to request a quote for RB050L-40TE25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.