Status: | Unknown |
---|---|
Series: | Rayrim Series |
RoHS: | Unknown |
Grommet Type | Heat Shrink Edging |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | - |
Grommet Material | PO (Polyolefin) |
Mounting Hole Dia | - |
Panel Thickness Max | 3.25mm |
Grommet Colour | Black |
Product Range | Rayrim Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Grommet Edging 75 m long |
Body Material | PO (Polyolefin) |
Colour | Black |
Reel Length (Imperial) | 246ft |
Reel Length (Metric) | 75m |
RAYRIM-NR8-0-SP | TTI Europe |
RAYRIM-NR8-0-SP Primary Product Color: Black Primary Product Material: Irradiated Modified Polyolefin Tubing Flammability Type: Flame-Retardant Packaging Method: Reel Operating Temperature Range: -55 – 80 °C Black Irradiated Modified Polyolefin | Rayrim Heat Shrink Tubing | Part Number: RAYRIM-NR8-0-SP | Internal Number: 7574444009 | Alias Number: 2-1195902-5 | TE Connectivity | TE Store |
RAYRIM self adhesive edging strip NR8 | RS |
Panel Edging, Po, Black, 3.25Mm, 75M | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin Black Spool | Avnet America |
PANEL EDGING, PO, BLACK, 3.25MM, 75M | element14 |
Where can I find additional details, specifications and documents for a RAYRIM-NR8-0-SP?
Additional datasheets, footprints and schematics for RAYRIM-NR8-0-SP are listed on our Part Details page. You can also find images and similar parts to RAYRIM-NR8-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAYRIM-NR8-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAYRIM-NR8-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAYRIM-NR8-0-SP fall under?
The RAYRIM-NR8-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RAYRIM-NR8-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAYRIM-NR8-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the RAYRIM-NR8-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAYRIM-NR8-0-SP have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Newark Electronics and Avnet America have stock available or on a lead time for RAYRIM-NR8-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAYRIM-NR8-0-SP often in real-time on the comparison pages.
What if I can't find stock of RAYRIM-NR8-0-SP?
You can fill out our help required form which you can use to request a quote for RAYRIM-NR8-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.