RAY-101-12.5(100) Cable by TE Connectivity

BRAIDED SLEEVE 12.5MM TIN PLATED

Status: Unknown
Series: RAYBRAID RAY-10X Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.57

Distributor Stock
Logo for RS
RS
from US$21.29
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$16.62
5,100
in stock
Buy Now
Logo for WireMasters
WireMasters
from US$8.57
1,963
in stock
Buy Now
Logo for TE Store
TE Store
from US$30.39
953
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$17.16
700
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$24.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$20.90
-
Buy Now
Logo for element14
element14
from US$972.88
-
Buy Now
Logo for Farnell
Farnell
from US$979.32
-
Buy Now

Specifications

Sleeving / Tubing Type Braided
Sleeving Material Copper
Sleeving Colour -
Internal Diameter 12.5mm
Length - Metric 100m
Length - Imperial 328.08ft
Product Range RAYBRAID RAY-10X Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

RAY-101-12.5(100) | TTI Europe
Shielding Braid | WireMasters
RAY-101-12.5(100) Primary Product Plating Material: Tin Primary Product Material: Copper Braid Coverage: 93 % Tin Copper 93 % | Cable Braid | Part Number: RAY-101-12.5(100) | Internal Number: C538733001 | Alias Number: 3-1200852-9 | TE Connectivity | TE Store
Spiral Wraps Sleeves Tubing&Conduit POWER CABLE | Rapid Electronics
Raybraid 12.5mm RAY-101-12.5(100) | RS
Ray-101-12.5(100) |Raychem Te Connectivity RAY-101-12.5(100) | Newark Electronics
Sleeving Braid Copper 100m Bag | Avnet America
BRAIDED SLEEVE, 12.5MM, TIN PLATED | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RAY-101-12.5(100)?

Additional datasheets, footprints and schematics for RAY-101-12.5(100) are listed on our Part Details page. You can also find images and similar parts to RAY-101-12.5(100) on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RAY-101-12.5(100) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAY-101-12.5(100) price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RAY-101-12.5(100) fall under?

The RAY-101-12.5(100) is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to RAY-101-12.5(100) when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RAY-101-12.5(100) you can contact the distributor directly for product support, shipping queries etc.

Is the RAY-101-12.5(100) RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RAY-101-12.5(100) have stock available?

Authorised distributors including TTI Europe, WireMasters, TE Store, Rapid Electronics and RS have stock available or on a lead time for RAY-101-12.5(100).

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RAY-101-12.5(100) often in real-time on the comparison pages.

What if I can't find stock of RAY-101-12.5(100)?

You can fill out our help required form which you can use to request a quote for RAY-101-12.5(100) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay