Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
CoreStaff
from US$0.23
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
9,707
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,802
in stock
|
Buy Now | |
element14
from US$0.22
|
1,802
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,802
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low voltage(1.5V) drive type |
Pch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323T |
---|---|
JEITA Package | SC-113A |
Applications | Switching |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -12 |
Drain Current ID[A] | -4 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 0.04 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.027 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.022 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.04 |
Total gate charge Qg[nC] | 37 |
Power Dissipation (PD)[W] | 0.8 |
Drive Voltage[V] | -1.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
RAF040P01 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P-Ch, -12V, -4A, Tumt-3 | Newark Electronics |
MOSFET, P-CH, -12V, -4A, TUMT-3 | element14 |
P-CH 12V 4A 22mOhm at 4,5V | Rutronik |
MOSFET,P-channel,12V,4A,SOT323T | RS |
P-Channel 12 V 4 A 30 mOhm 0.8 W Surface Mount Power MOSFET - SOT-323T | Future Electronics |
Transistor MOSFET P-CH 12V 4A 3-Pin TUMT Emboss T/R | Avnet America |
MOSFET P-CH 1.5V 4A 3 PIN. | Avnet Asia |
Where can I find additional details, specifications and documents for a RAF040P01TCL?
Additional datasheets, footprints and schematics for RAF040P01TCL are listed on our Part Details page. You can also find images and similar parts to RAF040P01TCL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAF040P01TCL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAF040P01TCL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAF040P01TCL fall under?
The RAF040P01TCL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RAF040P01TCL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAF040P01TCL you can contact the distributor directly for product support, shipping queries etc.
Is the RAF040P01TCL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RAF040P01TCL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RAF040P01TCL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAF040P01TCL often in real-time on the comparison pages.
What if I can't find stock of RAF040P01TCL?
You can fill out our help required form which you can use to request a quote for RAF040P01TCL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.