Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.88
|
No stock
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | 110VAC |
Mounting Hole Dia | 22mm |
Forward Current If | - |
Luminous Intensity | 600cd |
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bezel Height | 13mm |
Body Diameter | 21mm |
External Diameter | 29mm |
External Length / Height | 50mm |
Forward Voltage | 110V |
Lens Shape | Round |
Material | Plastic |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Panel Thickness Max | 7mm |
Size | 22mm |
Where can I find additional details, specifications and documents for a RADT223F?
Additional datasheets, footprints and schematics for RADT223F are listed on our Part Details page. You can also find images and similar parts to RADT223F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RADT223F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RADT223F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RADT223F fall under?
The RADT223F is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to RADT223F when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RADT223F you can contact the distributor directly for product support, shipping queries etc.
Is the RADT223F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RADT223F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RADT223F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RADT223F often in real-time on the comparison pages.
What if I can't find stock of RADT223F?
You can fill out our help required form which you can use to request a quote for RADT223F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.