RAD224B Panel Mount Indicators, Bases & Lenses by Multicomp

22MM SWITCHES LED PILOT RED 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.37

Distributor Stock
Logo for Farnell
Farnell
from US$3.79
272
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.68
437
in stock
Buy Now
Logo for element14
element14
from US$3.91
272
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.37
36
in stock
Buy Now

Specifications

LED Colour Red
Operating Voltage 24V
Mounting Hole Dia 22mm
Forward Current If -
Luminous Intensity -
IP / NEMA Rating IP65
Product Range -
SVHC No SVHC (07-Jul-2017)
Bezel Height 13mm
Body Diameter 21mm
External Diameter 29mm
External Length / Height 50mm
Forward Voltage 24V
Lens Shape Round
Material Plastic
Operating Temperature Max 55°C
Operating Temperature Min -25°C
Panel Thickness Max 7mm
Size 22mm

Alternative Descriptions

Panel Mount Indicator, Led, 22Mm, Red, 24V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RAD224B?

Additional datasheets, footprints and schematics for RAD224B are listed on our Part Details page. You can also find images and similar parts to RAD224B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RAD224B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAD224B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RAD224B fall under?

The RAD224B is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.

Can I view similar or alternative parts?

You can view similar parts to RAD224B when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RAD224B you can contact the distributor directly for product support, shipping queries etc.

Is the RAD224B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RAD224B have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for RAD224B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RAD224B often in real-time on the comparison pages.

What if I can't find stock of RAD224B?

You can fill out our help required form which you can use to request a quote for RAD224B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay