Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 22mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bezel Height | 13mm |
Body Diameter | 21mm |
External Diameter | 29mm |
External Length / Height | 50mm |
Forward Voltage | 24V |
Lens Shape | Round |
Material | Plastic |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Panel Thickness Max | 7mm |
Size | 22mm |
Panel Mount Indicator, Led, 22Mm, Green, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a RAD223B?
Additional datasheets, footprints and schematics for RAD223B are listed on our Part Details page. You can also find images and similar parts to RAD223B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAD223B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAD223B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAD223B fall under?
The RAD223B is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to RAD223B when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAD223B you can contact the distributor directly for product support, shipping queries etc.
Is the RAD223B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAD223B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for RAD223B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAD223B often in real-time on the comparison pages.
What if I can't find stock of RAD223B?
You can fill out our help required form which you can use to request a quote for RAD223B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.