Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | White |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 22mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bezel Height | 13mm |
Body Diameter | 21mm |
External Diameter | 29mm |
External Length / Height | 50mm |
Forward Voltage | 24V |
Lens Shape | Round |
Material | Plastic |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Panel Thickness Max | 7mm |
Size | 22mm |
Panel Mount Indicator, Led, 22Mm, White, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a RAD221B?
Additional datasheets, footprints and schematics for RAD221B are listed on our Part Details page. You can also find images and similar parts to RAD221B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAD221B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAD221B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAD221B fall under?
The RAD221B is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to RAD221B when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAD221B you can contact the distributor directly for product support, shipping queries etc.
Is the RAD221B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAD221B have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for RAD221B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAD221B often in real-time on the comparison pages.
What if I can't find stock of RAD221B?
You can fill out our help required form which you can use to request a quote for RAD221B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.