Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | TV Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | - |
Coaxial Cable Types | - |
Contact Material | - |
Contact Plating | - |
Frequency Max | - |
Connector Mounting | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Rf/Coaxial, Ra Jack, Straight | Newark Electronics |
RF COAXIAL, TV, STRAIGHT JACK | Farnell |
Where can I find additional details, specifications and documents for a RA1880?
Additional datasheets, footprints and schematics for RA1880 are listed on our Part Details page. You can also find images and similar parts to RA1880 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RA1880 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RA1880 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RA1880 fall under?
The RA1880 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RA1880 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RA1880 you can contact the distributor directly for product support, shipping queries etc.
Is the RA1880 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RA1880 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for RA1880.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RA1880 often in real-time on the comparison pages.
What if I can't find stock of RA1880?
You can fill out our help required form which you can use to request a quote for RA1880 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.