Status: | Unknown |
---|---|
Series: | RA Series |
RoHS: | Unknown |
No. of Switch Positions | 3 Position |
---|---|
No. of Poles | 4 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 1A |
Contact Voltage AC Max | 12V |
Product Range | RA Series |
Illumination | Non Illuminated |
Contact Current DC Max | 1A |
Contact Voltage DC Max | 12V |
SVHC | No SVHC (07-Jul-2017) |
Angle | 30° |
Contact Current @ Contact Voltage AC Max | 1A |
Contact Current @ Contact Voltage DC Max | 1A |
Contact Current Rating | 150mA |
Contact Resistance | 20mohm |
External Diameter | 25.4mm |
Indexing Angle | 30° |
Insulation Resistance Voltage | 500VDC |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 10000 |
No. of Positions | 3Ways |
No. of Wafers | 1 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Proof Voltage | 1000VAC |
Spindle Diameter | 6mm |
Spindle Length | 50mm |
Thread Size | M10 x 0.75 |
Switch, Rotary, 4P3T, 1A, 12V | Newark Electronics |
SWITCH, ROTARY, 4 POLE, 3 POS | element14 |
Where can I find additional details, specifications and documents for a RA01D03BSFMSOX?
Additional datasheets, footprints and schematics for RA01D03BSFMSOX are listed on our Part Details page. You can also find images and similar parts to RA01D03BSFMSOX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RA01D03BSFMSOX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RA01D03BSFMSOX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RA01D03BSFMSOX fall under?
The RA01D03BSFMSOX is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to RA01D03BSFMSOX when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RA01D03BSFMSOX you can contact the distributor directly for product support, shipping queries etc.
Is the RA01D03BSFMSOX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RA01D03BSFMSOX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RA01D03BSFMSOX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RA01D03BSFMSOX often in real-time on the comparison pages.
What if I can't find stock of RA01D03BSFMSOX?
You can fill out our help required form which you can use to request a quote for RA01D03BSFMSOX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.