R82MC1330Z350J Capacitors by KEMET

CAP 3300PF 400V 5% PET RADIAL

Status: Unknown
Series: R82 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0416

Distributor Stock
Logo for Farnell
Farnell
from US$0.0485
149,110
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
149,110
in stock
Buy Now
Logo for element14
element14
from US$0.06
149,110
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0416
2,170
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 3300pF
Voltage Rating 400V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 5%
Product Range R82 Series
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 5%
Capacitor Application General Purpose
Capacitor Mounting Through Hole
External Depth 3mm
External Length / Height 7mm
External Width 7mm
Height 7mm
Lead Length 17mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +105°C
Voltage Rating V DC 400V

Alternative Descriptions

Film Capacitor, Aec-Q200 R82 Series, 3300 Pf, 5%, Pet (Polyester), 400 V Rohs Compliant: Yes |Kemet R82MC1330Z350J | Newark Electronics
CAP, 3300PF, 400V, 5%, PET, RADIAL | element14
Capacitor: polyester | Transfer Multisort Elektronik
Film Capacitor, 3300 pF, 200 V, 400 V, � 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R82MC1330Z350J?

Additional datasheets, footprints and schematics for R82MC1330Z350J are listed on our Part Details page. You can also find images and similar parts to R82MC1330Z350J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R82MC1330Z350J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82MC1330Z350J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R82MC1330Z350J fall under?

The R82MC1330Z350J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to R82MC1330Z350J when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R82MC1330Z350J you can contact the distributor directly for product support, shipping queries etc.

Is the R82MC1330Z350J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R82MC1330Z350J have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for R82MC1330Z350J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R82MC1330Z350J often in real-time on the comparison pages.

What if I can't find stock of R82MC1330Z350J?

You can fill out our help required form which you can use to request a quote for R82MC1330Z350J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay